Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Contact Termination: Solder, PCB
4 Pos 2.54mm Crimp Wire Housing, Receptacle, PBT, UL94 HB Product overview: 1379029-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1379029-1 can be used for catalog matching and distributor lookup.
"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
Connectors
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1648326 | 340-1379029-1 | A122045-ND | 1379029-1 | |
| Product Name | Connectors,Interconnects | Automotive Connectors | Electronic Connector | Rectangular Connector Housings | |
| Termination | Solder, PCB | Crimp | Crimp |