TE Connectivity Rcpt Housing, 4Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 1379029-1

Description
RCPT HOUSING, 4POS, GF PBT, BLACK; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMP 144969, 928999, 963715 Series Socket Crimp Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 4POS, GF PBT, BLACK; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMP 144969, 928999, 963715 Series Socket Crimp Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 4Pos, Gf Pbt, Black; Product Range Amp Te Connectivity - 28T0222 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
28T0222
Rcpt Housing, 4Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 28T0222
RCPT HOUSING, 4POS, GF PBT, BLACK; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMP 144969, 928999, 963715 Series Socket Crimp Contacts RoHS Compliant: Yes

RCPT HOUSING, 4POS, GF PBT, BLACK; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:AMP 144969, 928999, 963715 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28T0222
Product Name Rcpt Housing, 4Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details