TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1377174-9

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : 1.1 MM  [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 18.18 MM  [.716 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 237 - 642 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : 1.1 MM  [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 18.18 MM  [.716 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 237 - 642 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1377174-9 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1377174-9
Crimp Wire Pins, Tabs & Ferrules 1377174-9
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : 1.1 MM  [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 18.18 MM  [.716 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 237 - 642 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin
  • Mating Pin Diameter : 1.1 MM  [.04 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Overall Product Length : 18.18 MM  [.716 INCH ]
  • Wire Size (MMSQ) : .13 - .33
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 237 - 642

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1377174-9
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Wire Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details