TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 1377173-5

Description
Win Source Part Number: 1364873-1377173-5 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Plasti-Grip Package: Bulk Product Status: Active Features: Serrated Termination Base Product Number: 1377173 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.878" (22.30mm) Color: Blue Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm) Material - Insulation: Poly-Vinyl Chloride (PVC) Thickness: 0.032" (0.81mm) Width - Outer Edges: 0.343" (8.71mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364873-1377173-5 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Plasti-Grip Package: Bulk Product Status: Active Features: Serrated Termination Base Product Number: 1377173 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.878" (22.30mm) Color: Blue Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm) Material - Insulation: Poly-Vinyl Chloride (PVC) Thickness: 0.032" (0.81mm) Width - Outer Edges: 0.343" (8.71mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1364873-1377173-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1364873-1377173-5
Connectors, Interconnects - Terminals - Ring Connectors 1364873-1377173-5
Win Source Part Number: 1364873-1377173-5 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Plasti-Grip Package: Bulk Product Status: Active Features: Serrated Termination Base Product Number: 1377173 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.878" (22.30mm) Color: Blue Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm) Material - Insulation: Poly-Vinyl Chloride (PVC) Thickness: 0.032" (0.81mm) Width - Outer Edges: 0.343" (8.71mm)

Win Source Part Number: 1364873-1377173-5
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Plasti-Grip
Package: Bulk
Product Status: Active
Features: Serrated Termination
Base Product Number: 1377173
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 0.878" (22.30mm)
Color: Blue
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm)
Material - Insulation: Poly-Vinyl Chloride (PVC)
Thickness: 0.032" (0.81mm)
Width - Outer Edges: 0.343" (8.71mm)

Buy Now Datasheet
Ring Connectors - A127934-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A127934-ND
Ring Connectors A127934-ND
Ring Terminal Connector Circular 14-16 AWG Crimp

Ring Terminal Connector Circular 14-16 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2031-1377173-5
Electronic Connector 2031-1377173-5
Ring and Spade Terminal Product overview: 1377173-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-1377173-5 can be used for catalog matching and distributor lookup.

Ring and Spade Terminal Product overview: 1377173-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-1377173-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smp 0-0130102-0 Amp - Te Connectivity - 97X1936 - Newark, An Avnet Company
Chicago, IL, United States
Smp 0-0130102-0 Amp - Te Connectivity
97X1936
Smp 0-0130102-0 Amp - Te Connectivity 97X1936
SMP 0-0130102-0

SMP 0-0130102-0

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364873-1377173-5 A127934-ND 2031-1377173-5 97X1936
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Electronic Connector Smp 0-0130102-0 Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products