TE Connectivity Automotive Conn Housing, Plug, 44Pos; Product Range Te Connectivity 1376886-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 44POS; Product Range:SUPERSEAL Series; Gender:Plug; No. of Positions:44Position s; For Use With:AMP SUPERSEAL Series Automotive Contacts; Connector Body Material:PPS (Polyphenylene Sulphide) Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 44POS; Product Range:SUPERSEAL Series; Gender:Plug; No. of Positions:44Position s; For Use With:AMP SUPERSEAL Series Automotive Contacts; Connector Body Material:PPS (Polyphenylene Sulphide) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 44Pos; Product Range Te Connectivity - 69AH9770 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 44Pos; Product Range Te Connectivity
69AH9770
Automotive Conn Housing, Plug, 44Pos; Product Range Te Connectivity 69AH9770
AUTOMOTIVE CONN HOUSING, PLUG, 44POS; Product Range:SUPERSEAL Series; Gender:Plug; No. of Positions:44Position s; For Use With:AMP SUPERSEAL Series Automotive Contacts; Connector Body Material:PPS (Polyphenylene Sulphide) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 44POS; Product Range:SUPERSEAL Series; Gender:Plug; No. of Positions:44Positions; For Use With:AMP SUPERSEAL Series Automotive Contacts; Connector Body Material:PPS (Polyphenylene Sulphide) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9770
Product Name Automotive Conn Housing, Plug, 44Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details