TE Connectivity Rectangular Wire & Cable Connectors & Housings 1376807-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Type : Tab Dimensions Connector Height : 24.59 MM  [.96 INCH ] Connector Length : 33.05 MM  [1.3 INCH ] Connector Width : 26.9 MM  [1.05 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.149 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Housing Type : Tab Housing Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Type : Tab Dimensions Connector Height : 24.59 MM  [.96 INCH ] Connector Length : 33.05 MM  [1.3 INCH ] Connector Width : 26.9 MM  [1.05 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.149 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Housing Type : Tab Housing Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1376807-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1376807-2
Rectangular Wire & Cable Connectors & Housings 1376807-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Type : Tab Dimensions Connector Height : 24.59 MM  [.96 INCH ] Connector Length : 33.05 MM  [1.3 INCH ] Connector Width : 26.9 MM  [1.05 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.149 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Housing Type : Tab Housing Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 3

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Type : Tab

Dimensions


  • Connector Height : 24.59 MM  [.96 INCH ]
  • Connector Length : 33.05 MM  [1.3 INCH ]
  • Connector Width : 26.9 MM  [1.05 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.3 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.149 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Housing Type : Tab Housing
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A29861-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29861-ND
Rectangular Connector Housings A29861-ND
"18 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

"18 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

Buy Now Datasheet
Dynatap Conn. 18P Assy -Dynami Rohs Compliant Amp - Te Connectivity - 17R3122 - Newark, An Avnet Company
Chicago, IL, United States
Dynatap Conn. 18P Assy -Dynami Rohs Compliant Amp - Te Connectivity
17R3122
Dynatap Conn. 18P Assy -Dynami Rohs Compliant Amp - Te Connectivity 17R3122
DYNATAP CONN. 18P ASSY -DYNAMI ROHS COMPLIANT: YES

DYNATAP CONN. 18P ASSY -DYNAMI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1376807-2 A29861-ND 17R3122
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynatap Conn. 18P Assy -Dynami Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108963-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Connector Accessories - A111683-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Connectors, Interconnects - Circular Connectors - Contacts - 1130214-020-0511-22 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers