TE Connectivity Automotive Terminals 1376700-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 6 Dimensions Accepts Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 20, 22, 18, 19 Wire Size Search (MMSQ) : .3, .5, .4, .6, .8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [185 DEGF , 212 DEGF , 221 DEGF , 194 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 6 Dimensions Accepts Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 20, 22, 18, 19 Wire Size Search (MMSQ) : .3, .5, .4, .6, .8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [185 DEGF , 212 DEGF , 221 DEGF , 194 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1376700-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1376700-1
Automotive Terminals 1376700-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 6 Dimensions Accepts Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 20, 22, 18, 19 Wire Size Search (MMSQ) : .3, .5, .4, .6, .8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [185 DEGF , 212 DEGF , 221 DEGF , 194 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.039 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 6

Dimensions


  • Accepts Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ]
  • Wire Size (MMSQ) : .3 - .85
  • Wire Size (AWG) : 22 - 18
  • Wire Size Search (AWG) : 21, 20, 22, 18, 19
  • Wire Size Search (MMSQ) : .3, .5, .4, .6, .8

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1200

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 80 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [185 DEGF , 212 DEGF , 221 DEGF , 194 DEGF , 176 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 7201263P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7201263P
Crimp Contacts 7201263P
TE Connectivity 1376700-1 Crimp Terminal

TE Connectivity 1376700-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7201263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7201263
Crimp Contacts 7201263
TE Connectivity 1376700-1 Crimp Terminal

TE Connectivity 1376700-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642775
Crimp Contacts 1642775
TE Connectivity 1376700-1 Crimp Terminal

TE Connectivity 1376700-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 1376700-1 7201263P 7201263
Product Name Automotive Terminals Crimp Contacts Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Tin; Tin
Applications Motor or Generator
OD / Width 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-12-0222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2333550-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Contact, Pin, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8898 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details