TE Connectivity Plug Housing, 4Pos, Nylon, Natural; Product Range Amp Te Connectivity 1376477-4

Description
PLUG HOUSING, 4POS, NYLON, NATURAL; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series Socket Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Description
PLUG HOUSING, 4POS, NYLON, NATURAL; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series Socket Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 4Pos, Nylon, Natural; Product Range Amp Te Connectivity - 38AC2825 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 4Pos, Nylon, Natural; Product Range Amp Te Connectivity
38AC2825
Plug Housing, 4Pos, Nylon, Natural; Product Range Amp Te Connectivity 38AC2825
PLUG HOUSING, 4POS, NYLON, NATURAL; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series Socket Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PLUG HOUSING, 4POS, NYLON, NATURAL; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series Socket Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2825
Product Name Plug Housing, 4Pos, Nylon, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details