Female Signal Crimp Connector, 2.5A, 50V, Tin Plated Bronze Product overview: 1376476-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 50V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1376476-1 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors, Interconnects - Terminals - Ring Connectors
Part Status: Obsolete
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Socket Contact Tin 22-26 AWG Crimp
Socket Contact Tin 22-26 AWG Crimp
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Signal Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm Signal Double LockRoHS Compliant: Yes
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Signal Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm Signal Double LockRoHS Compliant: Yes
2.5 SIGNAL MATE REC CONTACT
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1376476-1 | 332-1376476-1 | 17-1376476-1CT-ND | 38AC2824 | 17R3098 | |
| Product Name | Contacts | 2.5A 50V Electronic Connector | Connectors, Interconnects - Terminals - Ring Connectors | Rectangular Connector Contacts | Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | 2.5 Signal Mate Rec Contact Amp - Te Connectivity |
| Termination | Crimp | Solder, PCB | Crimp |