TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1376397-1

Description
Body Features Primary Product Color : Green Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 6 Dimensions Product Height : 6.7 MM  [.264 INCH ] Product Length : 34.7 MM  [1.36 INCH ] Product Width : 4 MM  [.157 INCH ] Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 6 Dimensions Product Height : 6.7 MM  [.264 INCH ] Product Length : 34.7 MM  [1.36 INCH ] Product Width : 4 MM  [.157 INCH ] Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1376397-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1376397-1
Connector Hardware, Mounts, Locks & Retainers 1376397-1
Body Features Primary Product Color : Green Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 6 Dimensions Product Height : 6.7 MM  [.264 INCH ] Product Length : 34.7 MM  [1.36 INCH ] Product Width : 4 MM  [.157 INCH ] Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Primary Product Material : Nylon 6/6

Configuration Features


  • Number of Positions : 6

Dimensions


  • Product Height : 6.7 MM  [.264 INCH ]
  • Product Length : 34.7 MM  [1.36 INCH ]
  • Product Width : 4 MM  [.157 INCH ]
  • Wire Size (AWG) : 24 - 16

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Industry Standards


  • Glow Wire Rating : GWEPT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A138964-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A138964-ND
Rectangular Connector Accessories A138964-ND
Connector Lock Plate For Power Double Lock Series

Connector Lock Plate For Power Double Lock Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1376397-1 A138964-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Contact Size (AWG) 16 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products