TE Connectivity Plug Housing, 6Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity 1376393-1

Description
PLUG HOUSING, 6POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 6POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 6Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity - 62W5747 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity
62W5747
Plug Housing, 6Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity 62W5747
PLUG HOUSING, 6POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts RoHS Compliant: Yes

PLUG HOUSING, 6POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62W5747
Product Name Plug Housing, 6Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details