TE Connectivity Plug Housing, 4Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity 1376390-1

Description
PLUG HOUSING, 4POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 4POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 4Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity - 17R3093 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 4Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity
17R3093
Plug Housing, 4Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity 17R3093
PLUG HOUSING, 4POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts RoHS Compliant: Yes

PLUG HOUSING, 4POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17R3093
Product Name Plug Housing, 4Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details