TE Connectivity Plug Housing, 3Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity 1376389-1

Description
PLUG HOUSING, 3POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 3POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity - 17R3092 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity
17R3092
Plug Housing, 3Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity 17R3092
PLUG HOUSING, 3POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts RoHS Compliant: Yes

PLUG HOUSING, 3POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts RoHS Compliant: Yes

Supplier's Site
Plug Housing, 3Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity - 17AH9801 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity
17AH9801
Plug Housing, 3Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity 17AH9801
PLUG HOUSING, 3POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts; SVHC:No SVHC RoHS Compliant: Yes

PLUG HOUSING, 3POS, PA 6.6 GF, NATURAL; Product Range:Power Key 5.0 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:5mm; For Use With:AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17R3092
Product Name Plug Housing, 3Pos, Pa 6.6 Gf, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details