TE Connectivity Rectangular Wire & Cable Connectors & Housings 1376388-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3.1 MM  [.067 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 15 MM  [.591 INCH ] Connector Width : 16.2 MM  [.638 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 6/6 GF Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3.1 MM  [.067 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 15 MM  [.591 INCH ] Connector Width : 16.2 MM  [.638 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 6/6 GF Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1376388-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1376388-1
Rectangular Wire & Cable Connectors & Housings 1376388-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3.1 MM  [.067 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 15 MM  [.591 INCH ] Connector Width : 16.2 MM  [.638 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 6/6 GF Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : 1.7 - 3.1 MM  [.067 - .122 INCH ]
  • Connector Height : 9.6 MM  [.378 INCH ]
  • Connector Length : 15 MM  [.591 INCH ]
  • Connector Width : 16.2 MM  [.638 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon 6/6 GF

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A106518-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106518-ND
Rectangular Connector Housings A106518-ND
"2 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7121438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121438
Wire Housings & Plugs 7121438
TE Connectivity 1376388-1

TE Connectivity 1376388-1

Supplier's Site
Wire Housings & Plugs - 7121438P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121438P
Wire Housings & Plugs 7121438P
TE Connectivity 1376388-1

TE Connectivity 1376388-1

Supplier's Site
Wire Housings & Plugs - 1735296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1735296
Wire Housings & Plugs 1735296
TE Connectivity 1376388-1

TE Connectivity 1376388-1

Supplier's Site
Singapore, Singapore
10A 300V Electronic Connector
340-1376388-1
10A 300V Electronic Connector 340-1376388-1
5mm Power Connector Plug Housing, 2 Pos, 10A, 300V, UL94 V-0 Product overview: 1376388-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1376388-1 can be used for catalog matching and distributor lookup.

5mm Power Connector Plug Housing, 2 Pos, 10A, 300V, UL94 V-0 Product overview: 1376388-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1376388-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel - Barrel - Power Connectors - 1376388-1 - 1187055-1376388-1 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - 1376388-1
1187055-1376388-1
Barrel - Barrel - Power Connectors - 1376388-1 1187055-1376388-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187055-1376388-1 Packaging: Bulk Number of Positions: 2 Pitch: 5 mm Color: Natural Connector Type: Socket Number of Rows: 1 Termination: Crimp Fastening Type: Latch Current Rating: 10 A Number of Contacts: 2 Gender: Receptacle Length: 15.0114 mm Housing Material: Nylon Approvals: CSA Orientation: Straight Housing Color: Natural Operating Supply Voltage: 300 V Contact Current Rating: 10 A Height: 9.6 mm Insulation Diameter: 3.1 mm Material: Nylon Width: 16.2052 mm Categories: Barrel - Power Connectors Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 16.2 mm Lead Free: Not Applicable Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -22 °C Schedule B: 8536695050, 8538907080 Max Voltage Rating (AC): 300 V REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Wire Gauge (Max): 24 AWG Wire Gauge (Min): 16 AWG Sealable: No Contact Style: Socket Connector System: Wire-to-Board Contact Retention: Without Max Operating Temperature: 221 °C Number of Power Positions: 0 Number of Signal Positions: 0

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187055-1376388-1
Packaging: Bulk
Number of Positions: 2
Pitch: 5 mm
Color: Natural
Connector Type: Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Current Rating: 10 A
Number of Contacts: 2
Gender: Receptacle
Length: 15.0114 mm
Housing Material: Nylon
Approvals: CSA
Orientation: Straight
Housing Color: Natural
Operating Supply Voltage: 300 V
Contact Current Rating: 10 A
Height: 9.6 mm
Insulation Diameter: 3.1 mm
Material: Nylon
Width: 16.2052 mm
Categories: Barrel - Power Connectors
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Depth: 16.2 mm
Lead Free: Not Applicable
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -22 °C
Schedule B: 8536695050, 8538907080
Max Voltage Rating (AC): 300 V
REACH SVHC: No SVHC
ELV: Compliant
Flammability Rating: UL94 V-0
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 16 AWG
Sealable: No
Contact Style: Socket
Connector System: Wire-to-Board
Contact Retention: Without
Max Operating Temperature: 221 °C
Number of Power Positions: 0
Number of Signal Positions: 0

Buy Now
Rcpt Housing, 2Pos, 5Mm, Nylon 6.6 Gf; Product Range Amp - Te Connectivity - 17R3091 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, 5Mm, Nylon 6.6 Gf; Product Range Amp - Te Connectivity
17R3091
Rcpt Housing, 2Pos, 5Mm, Nylon 6.6 Gf; Product Range Amp - Te Connectivity 17R3091
RCPT HOUSING, 2POS, 5MM, NYLON 6.6 GF; Product Range:Power Key 5.0 Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP 1376347-1 & 1376348-1 Power Key 5.0 Series Power Contacts; Locking Type:Latch RoHS Compliant: Yes

RCPT HOUSING, 2POS, 5MM, NYLON 6.6 GF; Product Range:Power Key 5.0 Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP 1376347-1 & 1376348-1 Power Key 5.0 Series Power Contacts; Locking Type:Latch RoHS Compliant: Yes

Supplier's Site
5Mm Power Key 2P Plug Hsg Nut Amp - Te Connectivity - 41AJ2457 - Newark, An Avnet Company
Chicago, IL, United States
5Mm Power Key 2P Plug Hsg Nut Amp - Te Connectivity
41AJ2457
5Mm Power Key 2P Plug Hsg Nut Amp - Te Connectivity 41AJ2457
5MM POWER KEY 2P PLUG HSG NUT

5MM POWER KEY 2P PLUG HSG NUT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1376388-1 A106518-ND 7121438 7121438P 340-1376388-1 1187055-1376388-1 17R3091 41AJ2457
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs 10A 300V Electronic Connector Barrel - Barrel - Power Connectors - 1376388-1 Rcpt Housing, 2Pos, 5Mm, Nylon 6.6 Gf; Product Range Amp - Te Connectivity 5Mm Power Key 2P Plug Hsg Nut Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable, Free Hanging Cable Mount
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104892-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
3A Electronic Connector - 316-103638-5 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103972-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers