TE Connectivity Headers, Male Pins 1376387-1

Description
"Connector Header Through Hole 6 position 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A138959-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A138959-ND
Headers, Male Pins A138959-ND
"Connector Header Through Hole 6 position 0.197"" (5.00mm)"

"Connector Header Through Hole 6 position 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 10A 300V Electronic Connector
316-1376387-1
Through-Hole 10A 300V Electronic Connector 316-1376387-1
5mm 6P 2Row Power Connector, Wire-to-Board, 10A, 300V, Straight, Through Hole Product overview: 1376387-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376387-1 can be used for catalog matching and distributor lookup.

5mm 6P 2Row Power Connector, Wire-to-Board, 10A, 300V, Straight, Through Hole Product overview: 1376387-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376387-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 6Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity - 45W1815 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity
45W1815
Connector, Header, 6Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity 45W1815
CONNECTOR, HEADER, 6POS, 5MM, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Power Key 5.0 Series; Connector Shroud:ShroudedRoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 5MM, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:5mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Power Key 5.0 Series; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A138959-ND 316-1376387-1 45W1815
Product Name Headers, Male Pins Through-Hole 10A 300V Electronic Connector Connector, Header, 6Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data