TE Connectivity Headers, Male Pins 1376386-1

Description
"Connector Header Through Hole 4 position 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A138958-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A138958-ND
Headers, Male Pins A138958-ND
"Connector Header Through Hole 4 position 0.197"" (5.00mm)"

"Connector Header Through Hole 4 position 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1376386-1
Electronic Connector 316-1376386-1
4 Pos 5mm Pitch Shrouded Header, Straight, Tin Plated Product overview: 1376386-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376386-1 can be used for catalog matching and distributor lookup.

4 Pos 5mm Pitch Shrouded Header, Straight, Tin Plated Product overview: 1376386-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376386-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 4Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity - 97X1927 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity
97X1927
Connector, Header, 4Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity 97X1927
CONNECTOR, HEADER, 4POS, 5MM, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Power Key 5.0 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 5MM, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Power Key 5.0 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A138958-ND 316-1376386-1 97X1927
Product Name Headers, Male Pins Electronic Connector Connector, Header, 4Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data