"Connector Header Through Hole 6 position 0.197"" (5.00mm)"
Power Connector, 6 Pos, 5mm Pitch, 8A, 300V, Straight, Thru-Hole Product overview: 1376385-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376385-1 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 6POS, 5MM, PCB; Product Range:Power Key 5.0 Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:5mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes
5mm B-T-W Conn. 6P HDR ASSEMBL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A124500-ND | 316-1376385-1 | 17AH9800 | 41AJ2455 |
| Product Name | Headers, Male Pins | 8A 300V Electronic Connector | Connector, Header, 6Pos, 5Mm, Pcb; Product Range Amp - Te Connectivity | 5Mm B-T-W Conn. 6P Hdr Assembl Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole | PCB Mount | ||
| Voltage Rating | 300 volts | 300 volts |