"Connector Header Through Hole 4 position 0.197"" (5.00mm)"
4 Pos 5mm Pitch Wire-to-Board Power Connector, 9A, 300V, Male, Through Hole Product overview: 1376384-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376384-1 can be used for catalog matching and distributor lookup.
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 68
Number of Rows: 2
Number of Positions Loaded: 64
CONNECTOR, HEADER, 4POS, 5MM, PCB; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106517-ND | 316-1376384-1 | 17R3089 | |
| Product Name | Headers, Male Pins | Through-Hole 9A 300V Electronic Connector | Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial | Connector, Header, 4Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |