3P 5mm Power Connector, Male Pin, 9A, 300V, Through Hole Product overview: 1376383-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376383-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.197"" (5.00mm)"
CONNECTOR, HEADER, 3POS, 5MM, PCB; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-1376383-1 | A107252-ND | 17R3088 |
| Product Name | Through-Hole 9A 300V Electronic Connector | Headers, Male Pins | Connector, Header, 3Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity |
| Termination | Press-Fit | Through Hole Straight | |
| Voltage Rating | 300 volts | 300 volts | |
| Current Rating | 9.0 amps |