TE Connectivity Headers, Male Pins 1376382-1

Description
"Connector Header Through Hole 2 position 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A106516-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106516-ND
Headers, Male Pins A106516-ND
"Connector Header Through Hole 2 position 0.197"" (5.00mm)"

"Connector Header Through Hole 2 position 0.197"" (5.00mm)"

Buy Now Datasheet
PCB Headers - 7121426P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7121426P
PCB Headers 7121426P
TE Connectivity 1376382-1 PCB Header

TE Connectivity 1376382-1 PCB Header

Supplier's Site
PCB Headers - 7121426 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7121426
PCB Headers 7121426
TE Connectivity 1376382-1 PCB Header

TE Connectivity 1376382-1 PCB Header

Supplier's Site
PCB Headers - 1618534 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1618534
PCB Headers 1618534
TE Connectivity 1376382-1 PCB Header

TE Connectivity 1376382-1 PCB Header

Supplier's Site
Singapore, Singapore
Through-Hole 10A 300V Electronic Connector
316-1376382-1
Through-Hole 10A 300V Electronic Connector 316-1376382-1
2P 5mm Wire-to-Board Power Connector, 10A, 300V, Male Pin, Through Hole Product overview: 1376382-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376382-1 can be used for catalog matching and distributor lookup.

2P 5mm Wire-to-Board Power Connector, 10A, 300V, Male Pin, Through Hole Product overview: 1376382-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376382-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER VERT 2POS 5MM - 792-1376382-1 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 2POS 5MM
792-1376382-1
CONN HEADER VERT 2POS 5MM 792-1376382-1
CONN HEADER VERT 2POS 5MM

CONN HEADER VERT 2POS 5MM

Supplier's Site
Connector, Header, 2Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity - 17R3087 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity
17R3087
Connector, Header, 2Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity 17R3087
CONNECTOR, HEADER, 2POS, 5MM, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Power Key 5.0 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 5MM, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Power Key 5.0 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106516-ND 7121426P 7121426 316-1376382-1 792-1376382-1 17R3087
Product Name Headers, Male Pins PCB Headers PCB Headers Through-Hole 10A 300V Electronic Connector CONN HEADER VERT 2POS 5MM Connector, Header, 2Pos, 5Mm, Pcb; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through hole Through Hole
Voltage Rating 300 volts 300 volts 300 volts
Number of Contacts 2 #
Unlock Full Specs
to access all available technical data