TE Connectivity Automotive Headers 1376366-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 21.97 MM  [.865 INCH ] Connector Width : 24 MM  [.945 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 12.5 MM  [.492 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 100 DEGC , 90 DEGC , 75 DEGC , 85 DEGC , 65 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 21.97 MM  [.865 INCH ] Connector Width : 24 MM  [.945 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 12.5 MM  [.492 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 100 DEGC , 90 DEGC , 75 DEGC , 85 DEGC , 65 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1376366-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1376366-2
Automotive Headers 1376366-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 21.97 MM  [.865 INCH ] Connector Width : 24 MM  [.945 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 12.5 MM  [.492 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 100 DEGC , 90 DEGC , 75 DEGC , 85 DEGC , 65 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 21.97 MM  [.865 INCH ]
  • Connector Width : 24 MM  [.945 INCH ]
  • PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ]
  • Profile Height from PCB : 12.5 MM  [.492 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 70 DEGC , 100 DEGC , 90 DEGC , 75 DEGC , 85 DEGC , 65 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - A127932-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A127932-ND
Headers, Male Pins A127932-ND
"Connector Header Through Hole, Right Angle 8 position 0.087"" (2.20mm)"

"Connector Header Through Hole, Right Angle 8 position 0.087"" (2.20mm)"

Buy Now Datasheet
Rectangular Connectors - 1376366-2 - 905291-1376366-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1376366-2
905291-1376366-2
Rectangular Connectors - 1376366-2 905291-1376366-2
Manufacturer: TE Connectivity Win Source Part Number: 905291-1376366-2 Series: .025 Operating Temperature Range: -30°C ~ 100°C Features: Connector Header Through Hole, Right Angle 8 position 0.087" (2.20mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: 1376366 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -1376366-2-CSI, 1376366-2-ND, -1376366-2-SI, A127932

Manufacturer: TE Connectivity
Win Source Part Number: 905291-1376366-2
Series: .025
Operating Temperature Range: -30°C ~ 100°C
Features: Connector Header Through Hole, Right Angle 8 position 0.087" (2.20mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: 1376366
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -1376366-2-CSI, 1376366-2-ND, -1376366-2-SI, A127932

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1376366-2
Electronic Connector 316-1376366-2
8 Pos RA Shrouded Header, 2.2mm Pitch, Thru-Hole, Signal Product overview: 1376366-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376366-2 can be used for catalog matching and distributor lookup.

8 Pos RA Shrouded Header, 2.2mm Pitch, Thru-Hole, Signal Product overview: 1376366-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376366-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1376366-2 1376366-2 A127932-ND 905291-1376366-2 316-1376366-2
Product Name Automotive Headers Headers, Male Pins Rectangular Connectors - 1376366-2 Electronic Connector
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data