TE Connectivity Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1376360-1

Description
UN-SEALED CONNECTOR
Request a Quote Datasheet
Description
UN-SEALED CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1376360-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 1376360-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
1376360-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1376360-1
025/090 26P PLUG ASSY

025/090 26P PLUG ASSY

Buy Now
Singapore, Singapore
Electronic Connector
340-1376360-1
Electronic Connector 340-1376360-1
26 Pos PBT Rectangular Connector Housing, Crimp, Straight, Natural Product overview: 1376360-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1376360-1 can be used for catalog matching and distributor lookup.

26 Pos PBT Rectangular Connector Housing, Crimp, Straight, Natural Product overview: 1376360-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1376360-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7121429P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121429P
Wire Housings & Plugs 7121429P
TE Connectivity 1376360-1

TE Connectivity 1376360-1

Supplier's Site
Wire Housings & Plugs - 7121429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121429
Wire Housings & Plugs 7121429
TE Connectivity 1376360-1

TE Connectivity 1376360-1

Supplier's Site
Wire Housings & Plugs - 1361974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1361974
Wire Housings & Plugs 1361974
TE Connectivity 1376360-1

TE Connectivity 1376360-1

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Contact Termination: Solder, PCB

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed
Contact Termination: Solder, PCB

Buy Now Datasheet
Rectangular Connector Housings - 1376360-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1376360-1-ND
Rectangular Connector Housings 1376360-1-ND
"26 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

"26 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1376360-1 1376360-1 340-1376360-1 7121429P 7121429 1376360-1-ND
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Connectors,Interconnects Rectangular Connector Housings
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products