TE Connectivity Automotive Conn Housing, Rcpt, 26Pos; Product Range Amp Te Connectivity 1376360-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 26POS; Product Range:TH 025 Series; Gender:Receptacle; No. of Positions:26Position s; For Use With:AMP TH 025 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 26POS; Product Range:TH 025 Series; Gender:Receptacle; No. of Positions:26Position s; For Use With:AMP TH 025 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 26Pos; Product Range Amp Te Connectivity - 69AH9768 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 26Pos; Product Range Amp Te Connectivity
69AH9768
Automotive Conn Housing, Rcpt, 26Pos; Product Range Amp Te Connectivity 69AH9768
AUTOMOTIVE CONN HOUSING, RCPT, 26POS; Product Range:TH 025 Series; Gender:Receptacle; No. of Positions:26Position s; For Use With:AMP TH 025 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 26POS; Product Range:TH 025 Series; Gender:Receptacle; No. of Positions:26Positions; For Use With:AMP TH 025 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9768
Product Name Automotive Conn Housing, Rcpt, 26Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details