TE Connectivity ™ Electronic Connector 1376352-2

Description
8 Pos Rectangular Wire Housing, Crimp, ST, Cable Mount, PBT, Black Product overview: 1376352-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1376352-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos Rectangular Wire Housing, Crimp, ST, Cable Mount, PBT, Black Product overview: 1376352-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1376352-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-1376352-2
Electronic Connector 340-1376352-2
8 Pos Rectangular Wire Housing, Crimp, ST, Cable Mount, PBT, Black Product overview: 1376352-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1376352-2 can be used for catalog matching and distributor lookup.

8 Pos Rectangular Wire Housing, Crimp, ST, Cable Mount, PBT, Black Product overview: 1376352-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1376352-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 1376352-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1376352-2-ND
Rectangular Connector Housings 1376352-2-ND
CONN PLUG HSG 8POS 2.20MM

CONN PLUG HSG 8POS 2.20MM

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Surface Mount Contact Termination: Solder, PCB

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Mounting Type: Surface Mount
Contact Termination: Solder, PCB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-1376352-2 1376352-2-ND
Product Name Electronic Connector Rectangular Connector Housings Connectors,Interconnects
Gender Male / Plug
Unlock Full Specs
to access all available technical data