TE Connectivity Rectangular Connector Housings 1376352-1

Description
"8 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"
Request a Quote Datasheet
Description
"8 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A121343-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A121343-ND
Rectangular Connector Housings A121343-ND
"8 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

"8 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

Buy Now Datasheet
Rectangular Connectors - 1376352-1 - 905290-1376352-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1376352-1
905290-1376352-1
Rectangular Connectors - 1376352-1 905290-1376352-1
Manufacturer: TE Connectivity Win Source Part Number: 905290-1376352-1 Series: .025 Features: 8 Rectangular Connectors - Housings Plug Natural 0.087" (2.20mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 1376352 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: 1376352-1-ND, -1376352-1-LSI, -1376352-1-SI, A121343, -1376352-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 905290-1376352-1
Series: .025
Features: 8 Rectangular Connectors - Housings Plug Natural 0.087" (2.20mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 1376352
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: 1376352-1-ND, -1376352-1-LSI, -1376352-1-SI, A121343, -1376352-1-CSI

Buy Now Datasheet
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-1376352-1
Electronic Connector 340-1376352-1
8 Pos Rectangular Wire Housing, 2.2mm Pitch, Crimp, PBT, Natural Product overview: 1376352-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1376352-1 can be used for catalog matching and distributor lookup.

8 Pos Rectangular Wire Housing, 2.2mm Pitch, Crimp, PBT, Natural Product overview: 1376352-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1376352-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1376352-1
Connectors >> Rectangular Connectors Housings 1376352-1
2.2mm 2x4P 4 2 3mm P=2.2mm Rectangular Connectors Housings ROHS

2.2mm 2x4P 4 2 3mm P=2.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121343-ND 905290-1376352-1 1376352-1 340-1376352-1 1376352-1
Product Name Rectangular Connector Housings Rectangular Connectors - 1376352-1 Electronic Connector Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details