TE Connectivity Plug Housing, 8Pos, Pbt, Natural; Product Range Amp Te Connectivity 1376352-1

Description
PLUG HOUSING, 8POS, PBT, NATURAL; PRODUCT RANGE:025 SERIES; GENDER:PLUG; NO. OF POSITIONS:8WAYS; PITCH SPACING:2.2MM; FOR USE WITH:AMP MULTILOCK SERIES 1123343-1 & 1123343-2SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES
Description
PLUG HOUSING, 8POS, PBT, NATURAL; PRODUCT RANGE:025 SERIES; GENDER:PLUG; NO. OF POSITIONS:8WAYS; PITCH SPACING:2.2MM; FOR USE WITH:AMP MULTILOCK SERIES 1123343-1 & 1123343-2SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 8Pos, Pbt, Natural; Product Range Amp Te Connectivity - 38AC2821 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 8Pos, Pbt, Natural; Product Range Amp Te Connectivity
38AC2821
Plug Housing, 8Pos, Pbt, Natural; Product Range Amp Te Connectivity 38AC2821
PLUG HOUSING, 8POS, PBT, NATURAL; PRODUCT RANGE:025 SERIES; GENDER:PLUG; NO. OF POSITIONS:8WAYS; PITCH SPACING:2.2MM; FOR USE WITH:AMP MULTILOCK SERIES 1123343-1 & 1123343-2SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES

PLUG HOUSING, 8POS, PBT, NATURAL; PRODUCT RANGE:025 SERIES; GENDER:PLUG; NO. OF POSITIONS:8WAYS; PITCH SPACING:2.2MM; FOR USE WITH:AMP MULTILOCK SERIES 1123343-1 & 1123343-2SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2821
Product Name Plug Housing, 8Pos, Pbt, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details