TE Connectivity Crimp Contacts 1376348-1

Description
TE Connectivity 1376348-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1376348-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6831349P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6831349P
Crimp Contacts 6831349P
TE Connectivity 1376348-1 Crimp Terminal

TE Connectivity 1376348-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 6831349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6831349
Crimp Contacts 6831349
TE Connectivity 1376348-1 Crimp Terminal

TE Connectivity 1376348-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1614489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1614489
Crimp Contacts 1614489
TE Connectivity 1376348-1 Crimp Terminal

TE Connectivity 1376348-1 Crimp Terminal

Supplier's Site
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 96T9776 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
96T9776
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 96T9776
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6831349P 6831349 96T9776
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details