TE Connectivity Contacts 1376348-1

Description
5MM POWER KEY CONN REC CONT M
Request a Quote Datasheet
Description
5MM POWER KEY CONN REC CONT M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1376348-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1376348-1
Contacts 1376348-1
5MM POWER KEY CONN REC CONT M

5MM POWER KEY CONN REC CONT M

Buy Now
Contacts - 1376348-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1376348-1
Contacts 1376348-1
PK WtoB Plug and Term

PK WtoB Plug and Term

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rectangular Connector Contacts - A117839CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A117839CT-ND
Rectangular Connector Contacts A117839CT-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A117839TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A117839TR-ND
Rectangular Connector Contacts A117839TR-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
7A Electronic Connector
332-1376348-1
7A Electronic Connector 332-1376348-1
Female Power Connector Crimp 7A Tin Brass 20-24AWG Product overview: 1376348-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1376348-1 can be used for catalog matching and distributor lookup.

Female Power Connector Crimp 7A Tin Brass 20-24AWG Product overview: 1376348-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1376348-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1376348-1 - 905288-1376348-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1376348-1
905288-1376348-1
Rectangular Connectors - 1376348-1 905288-1376348-1
Manufacturer: TE Connectivity Win Source Part Number: 905288-1376348-1 Series: Grace Inertia, GIC Features: Socket Contact Tin 20-24 AWG Crimp Package: Reel - TR Family Name: 1376348 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A117839TR, -1376348-1-SI, -1376348-1-CSI, A117839CT

Manufacturer: TE Connectivity
Win Source Part Number: 905288-1376348-1
Series: Grace Inertia, GIC
Features: Socket Contact Tin 20-24 AWG Crimp
Package: Reel - TR
Family Name: 1376348
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A117839TR, -1376348-1-SI, -1376348-1-CSI, A117839CT

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1376348-1 1376348-1 A117839CT-ND 332-1376348-1 905288-1376348-1
Product Name Contacts Contacts Rectangular Connector Contacts 7A Electronic Connector Rectangular Connectors - 1376348-1
Termination PK Crimp
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-1031-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details