TE Connectivity Crimp Contacts 1376347-1

Description
TE Connectivity 1376347-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1376347-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6831330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6831330P
Crimp Contacts 6831330P
TE Connectivity 1376347-1 Crimp Terminal

TE Connectivity 1376347-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 6831330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6831330
Crimp Contacts 6831330
TE Connectivity 1376347-1 Crimp Terminal

TE Connectivity 1376347-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1640957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1640957
Crimp Contacts 1640957
TE Connectivity 1376347-1 Crimp Terminal

TE Connectivity 1376347-1 Crimp Terminal

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Te Connectivity - 33X1849 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Te Connectivity
33X1849
Contact, Socket, 20-16Awg, Crimp; Product Range Te Connectivity 33X1849
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6831330P 6831330 33X1849
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 20-16Awg, Crimp; Product Range Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2141859-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details