TE ConnectivityHard Metric Backplane Connectors1376246-1
Description
Body Features Primary Product Color : Black
Configuration Features Backplane Architecture : Midplane Number of Columns : 12 Number of Positions : 60 Number of Rows : 5
Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Thermoplastic
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Backplane Interface Type : 2mm HM PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : ≤1
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Backplane Architecture : Midplane Number of Columns : 12 Number of Positions : 60 Number of Rows : 5
Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Thermoplastic
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Backplane Interface Type : 2mm HM PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : ≤1
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Backplane Architecture : Midplane Number of Columns : 12 Number of Positions : 60 Number of Rows : 5
Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Thermoplastic
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Backplane Interface Type : 2mm HM PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : ≤1
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Backplane Architecture : Midplane
Number of Columns : 12
Number of Positions : 60
Number of Rows : 5
Contact Features
CompactPCI Designation : None
Contact Current Rating (Max) (AMP) : 1
Contact Type : Socket
Housing Features
Centerline (Pitch) : 2 MM [.078 INCH ]
Housing Material : Thermoplastic
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment Type : Polarization
Operation/Application
Circuit Application : Signal
Shielded : Yes
Packaging Features
Packaging Method : Box
Packaging Quantity : 100
Product Type Features
Backplane Interface Type : 2mm HM
PCB Connector Type : PCB Mount Receptacle
Sealable : No
Signal Characteristics
Data Rate (GBS) : ≤1
Usage Conditions
Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]