TE Connectivity Special Purpose Terminals 1376175-1

Description
Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.3 MM  [.09 INCH ] Compatible Insulation Diameter Range : 1.5 - 2.3 MM  [.05 - .09 INCH ] Product Length : 7.35 MM  [.289 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : .14 - .38 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.3 MM  [.09 INCH ] Compatible Insulation Diameter Range : 1.5 - 2.3 MM  [.05 - .09 INCH ] Product Length : 7.35 MM  [.289 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : .14 - .38 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 1376175-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
1376175-1
Special Purpose Terminals 1376175-1
Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.3 MM  [.09 INCH ] Compatible Insulation Diameter Range : 1.5 - 2.3 MM  [.05 - .09 INCH ] Product Length : 7.35 MM  [.289 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : .14 - .38 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter (Max) : 2.3 MM  [.09 INCH ]
  • Compatible Insulation Diameter Range : 1.5 - 2.3 MM  [.05 - .09 INCH ]
  • Product Length : 7.35 MM  [.289 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : .14 - .38
  • Wire Size (AWG) : 26 - 22

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1376175-1
Product Name Special Purpose Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details