TE Connectivity Special Purpose Terminals 1376174-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.7 MM  [.067 INCH ] Compatible Insulation Diameter Range : .9 - 1.7 MM  [.035 - .067 INCH ] Product Length : 7.35 MM  [.29 INCH ] Wire Size (AWG) : 28 - 24 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.7 MM  [.067 INCH ] Compatible Insulation Diameter Range : .9 - 1.7 MM  [.035 - .067 INCH ] Product Length : 7.35 MM  [.29 INCH ] Wire Size (AWG) : 28 - 24 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 1376174-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
1376174-1
Special Purpose Terminals 1376174-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.7 MM  [.067 INCH ] Compatible Insulation Diameter Range : .9 - 1.7 MM  [.035 - .067 INCH ] Product Length : 7.35 MM  [.29 INCH ] Wire Size (AWG) : 28 - 24 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.7 MM  [.067 INCH ]
  • Compatible Insulation Diameter Range : .9 - 1.7 MM  [.035 - .067 INCH ]
  • Product Length : 7.35 MM  [.29 INCH ]
  • Wire Size (AWG) : 28 - 24

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1376174-1
Product Name Special Purpose Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details