TE Connectivity ™ Battery Products - Battery Holders, Clips, Contacts 1376164-1

Description
Win Source Part Number: 966994-1376164-1 Category: Battery Products>Battery Holders, Clips, Contacts Series: AMP Termination Style: SMD (SMT) Tab Package: Tape & Reel Height Above Board: 0.124" (3.15mm) Standard Package: 2,000 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 6.8mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 85°C Battery Type, Function: Coin Cell, Holder Battery Series: 621 Alternative Parts (Cross-Reference): 103957-1; 90059-0009; 382811-2; 104188-0210; 3-641238-2; 172256-1002; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1376164-1TR,A10 8891TR,13761641,-137 6164-1-SI,A108891DKR ,A108891CT Base Product Number: 137616
Request a Quote Datasheet
Description
Win Source Part Number: 966994-1376164-1 Category: Battery Products>Battery Holders, Clips, Contacts Series: AMP Termination Style: SMD (SMT) Tab Package: Tape & Reel Height Above Board: 0.124" (3.15mm) Standard Package: 2,000 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 6.8mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 85°C Battery Type, Function: Coin Cell, Holder Battery Series: 621 Alternative Parts (Cross-Reference): 103957-1; 90059-0009; 382811-2; 104188-0210; 3-641238-2; 172256-1002; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1376164-1TR,A10 8891TR,13761641,-137 6164-1-SI,A108891DKR ,A108891CT Base Product Number: 137616
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 966994-1376164-1 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
966994-1376164-1
Battery Products - Battery Holders, Clips, Contacts 966994-1376164-1
Win Source Part Number: 966994-1376164-1 Category: Battery Products>Battery Holders, Clips, Contacts Series: AMP Termination Style: SMD (SMT) Tab Package: Tape & Reel Height Above Board: 0.124" (3.15mm) Standard Package: 2,000 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 6.8mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 85°C Battery Type, Function: Coin Cell, Holder Battery Series: 621 Alternative Parts (Cross-Reference): 103957-1; 90059-0009; 382811-2; 104188-0210; 3-641238-2; 172256-1002; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1376164-1TR,A10 8891TR,13761641,-137 6164-1-SI,A108891DKR ,A108891CT Base Product Number: 137616

Win Source Part Number: 966994-1376164-1
Category: Battery Products>Battery Holders, Clips, Contacts
Series: AMP
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Height Above Board: 0.124" (3.15mm)
Standard Package: 2,000
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 6.8mm
Mounting Type: PCB, Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 621
Alternative Parts (Cross-Reference): 103957-1; 90059-0009; 382811-2; 104188-0210; 3-641238-2; 172256-1002;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1376164-1TR,A108891TR,13761641,-1376164-1-SI,A108891DKR,A108891CT
Base Product Number: 137616

Buy Now Datasheet
Battery Holders, Clips, Contacts - 1376164-1 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
1376164-1
Battery Holders, Clips, Contacts 1376164-1
BATT HLDR COIN 6.8MM 1 CELL SMD

BATT HLDR COIN 6.8MM 1 CELL SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 966994-1376164-1 1376164-1
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
Rechargeable Battery Packs - 1445696 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 3.5 ampere-hr
View Details