TE Connectivity Headers, Male Pins 1376137-1

Description
"Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29858-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29858-ND
Headers, Male Pins A29858-ND
"Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 250V 5A Electronic Connector
316-1376137-1
Through-Hole 250V 5A Electronic Connector 316-1376137-1
20 Pos Wire-to-Board Power Connector, 250V, 5A, Gold, Right Angle, Through Hole Product overview: 1376137-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376137-1 can be used for catalog matching and distributor lookup.

20 Pos Wire-to-Board Power Connector, 250V, 5A, Gold, Right Angle, Through Hole Product overview: 1376137-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376137-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 20 Position, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity - 74M9495 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity
74M9495
Connector, Header, 20 Position, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity 74M9495
CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Dynamic D-2100 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Dynamic D-2100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Dynamic D2100 Hdr H Assy 20P X Amp - Te Connectivity - 41AJ2447 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D2100 Hdr H Assy 20P X Amp - Te Connectivity
41AJ2447
Dynamic D2100 Hdr H Assy 20P X Amp - Te Connectivity 41AJ2447
DYNAMIC D2100 HDR H ASSY 20P X

DYNAMIC D2100 HDR H ASSY 20P X

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29858-ND 316-1376137-1 74M9495 41AJ2447
Product Name Headers, Male Pins Through-Hole 250V 5A Electronic Connector Connector, Header, 20 Position, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity Dynamic D2100 Hdr H Assy 20P X Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data