"Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)"
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Number of Positions Loaded: All
Style: C
Shrouding: Shrouded - 4 Wall
6 Pos 5A Wire-to-Board Power Connector, Right Angle, Through Hole, Gold Contacts Product overview: 1376136-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376136-2 can be used for catalog matching and distributor lookup.
CONN, HEADER, 6POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29857-ND | 316-1376136-2 | 70AH6973 | |
| Product Name | Headers, Male Pins | Connectors,Interconnects | Through-Hole 5A Electronic Connector | Conn, Header, 6Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps | 5.0 amps |