TE Connectivity Rectangular Connectors - 1376136-1 1376136-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905286-1376136-1 Series: Dynamic D-2100 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 6 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 1376136 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A29856-NDR, -1376136-1-SI, A29856, -1376136-1-CSI, 13761361
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905286-1376136-1 Series: Dynamic D-2100 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 6 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 1376136 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A29856-NDR, -1376136-1-SI, A29856, -1376136-1-CSI, 13761361
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1376136-1 - 905286-1376136-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1376136-1
905286-1376136-1
Rectangular Connectors - 1376136-1 905286-1376136-1
Manufacturer: TE Connectivity Win Source Part Number: 905286-1376136-1 Series: Dynamic D-2100 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 6 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 1376136 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A29856-NDR, -1376136-1-SI, A29856, -1376136-1-CSI, 13761361

Manufacturer: TE Connectivity
Win Source Part Number: 905286-1376136-1
Series: Dynamic D-2100
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 6 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 1376136
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A29856-NDR, -1376136-1-SI, A29856, -1376136-1-CSI, 13761361

Buy Now Datasheet
Headers, Male Pins - A29856-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29856-ND
Headers, Male Pins A29856-ND
"Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5A 250V Electronic Connector
316-1376136-1
Through-Hole 5A 250V Electronic Connector 316-1376136-1
6 Pos Wire-to-Board Power Connector, 5A, 250V, Gold, Right Angle, Through Hole Product overview: 1376136-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376136-1 can be used for catalog matching and distributor lookup.

6 Pos Wire-to-Board Power Connector, 5A, 250V, Gold, Right Angle, Through Hole Product overview: 1376136-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376136-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 7195451 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7195451
PCB Headers 7195451
TE Connectivity 1376136-1 PCB Header

TE Connectivity 1376136-1 PCB Header

Supplier's Site
Connector, Header, Tht, R/a, 6Way; Product Range Amp - Te Connectivity - 88W1676 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, Tht, R/a, 6Way; Product Range Amp - Te Connectivity
88W1676
Connector, Header, Tht, R/a, 6Way; Product Range Amp - Te Connectivity 88W1676
CONNECTOR, HEADER, THT, R/A, 6WAY; Product Range:Dynamic D-2100D Series; Gender:Header; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:-; SVHC:No SVHC (27-Jun-2018); Connector Mounting:PCB Mount; Contact Material:Copper; RoHS Compliant: Yes

CONNECTOR, HEADER, THT, R/A, 6WAY; Product Range:Dynamic D-2100D Series; Gender:Header; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:-; SVHC:No SVHC (27-Jun-2018); Connector Mounting:PCB Mount; Contact Material:Copper; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905286-1376136-1 A29856-ND 316-1376136-1 7195451 88W1676
Product Name Rectangular Connectors - 1376136-1 Headers, Male Pins Through-Hole 5A 250V Electronic Connector PCB Headers Connector, Header, Tht, R/a, 6Way; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle Through hole PCB Mount
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data