"Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)"
3 Pos Power Connector, 5A, 250V, Gold, Solder, RA, Thru-Hole Product overview: 1376135-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376135-1 can be used for catalog matching and distributor lookup.
TE Connectivity 1376135-1 PCB Header
TE Connectivity 1376135-1 PCB Header
TE Connectivity 1376135-1 PCB Header
Manufacturer: TE Connectivity
Win Source Part Number: 853956-1376135-1
Series: Dynamic D-2100
Features: Connector Header position
Package: Bulk
Family Name: 1376135
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 46
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1376135-1-SI, -1376135-1-CSI, A29855, A29855-NDR, 2266-1376135-1, 13761351
1x3P 3P 1 Tin 2.5mm 3 -55°C~+105°C Copper Alloy 5A Right-Angle Push-Pull,P=2.5mm Wire To Board / Wire To Wire Connector ROHS
CONNECTOR, HEADER. 3POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar
DYNAMIC D2100 HDR H ASSY 3P X
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29855-ND | 316-1376135-1 | 7195322P | 1618838 | 853956-1376135-1 | 1376135-1 | 88W1675 | 41AJ2445 |
| Product Name | Headers, Male Pins | 5A 250V Electronic Connector | PCB Headers | PCB Headers | Rectangular Connectors - 1376135-1 | Connectors >> Wire To Board / Wire To Wire Connector | Connector, Header. 3Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity | Dynamic D2100 Hdr H Assy 3P X Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | Through hole | Right-Angle | |||||
| Voltage Rating | 250 volts | 250 volts | ||||||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps |