TE Connectivity Headers, Male Pins 1376133-2

Description
"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29854-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29854-ND
Headers, Male Pins A29854-ND
"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"

"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"

Buy Now Datasheet
Rectangular Connectors - 1376133-2 - 853955-1376133-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1376133-2
853955-1376133-2
Rectangular Connectors - 1376133-2 853955-1376133-2
Manufacturer: TE Connectivity Win Source Part Number: 853955-1376133-2 Series: Dynamic D-3500 Features: Connector Header position Package: Tube Family Name: 1376133 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -1376133-2-SI, A29854-NDR, A29854, -1376133-2-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 853955-1376133-2
Series: Dynamic D-3500
Features: Connector Header position
Package: Tube
Family Name: 1376133
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -1376133-2-SI, A29854-NDR, A29854, -1376133-2-CSI

Buy Now Datasheet
Singapore, Singapore
15A 600V Electronic Connector
316-1376133-2
15A 600V Electronic Connector 316-1376133-2
4 Pos Power Connector, 15A, 600V, 5.08mm Pitch, Solder RA TH Product overview: 1376133-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376133-2 can be used for catalog matching and distributor lookup.

4 Pos Power Connector, 15A, 600V, 5.08mm Pitch, Solder RA TH Product overview: 1376133-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376133-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 4Pos, 5.08Mm, Pcb; Product Range Amp - Te Connectivity - 70AH6971 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 5.08Mm, Pcb; Product Range Amp - Te Connectivity
70AH6971
Connector, Header, 4Pos, 5.08Mm, Pcb; Product Range Amp - Te Connectivity 70AH6971
CONNECTOR, HEADER, 4POS, 5.08MM, PCB; Product Range:Dynamic D-3500 Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:5.08mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 5.08MM, PCB; Product Range:Dynamic D-3500 Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:5.08mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site
Dynamic D-3500 Hdr Assy 4P Amp - Te Connectivity - 17R3078 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3500 Hdr Assy 4P Amp - Te Connectivity
17R3078
Dynamic D-3500 Hdr Assy 4P Amp - Te Connectivity 17R3078
DYNAMIC D-3500 HDR ASSY 4P

DYNAMIC D-3500 HDR ASSY 4P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29854-ND 853955-1376133-2 316-1376133-2 70AH6971 17R3078
Product Name Headers, Male Pins Rectangular Connectors - 1376133-2 15A 600V Electronic Connector Connector, Header, 4Pos, 5.08Mm, Pcb; Product Range Amp - Te Connectivity Dynamic D-3500 Hdr Assy 4P Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle PCB Mount
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data