TE Connectivity Automotive Terminals 1376109-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 4 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .95 - 1.7 MM  [.037 - .067 INCH ] Tab Length : 21.3 MM  [.84 INCH ] Wire Size (MMSQ) : .22 - .56 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 24, 22, 20, 23, 21 Wire Size Search (MMSQ) : .5, .2, .3, .25, .4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 4 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .95 - 1.7 MM  [.037 - .067 INCH ] Tab Length : 21.3 MM  [.84 INCH ] Wire Size (MMSQ) : .22 - .56 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 24, 22, 20, 23, 21 Wire Size Search (MMSQ) : .5, .2, .3, .25, .4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1376109-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1376109-1
Automotive Terminals 1376109-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 4 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .95 - 1.7 MM  [.037 - .067 INCH ] Tab Length : 21.3 MM  [.84 INCH ] Wire Size (MMSQ) : .22 - .56 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 24, 22, 20, 23, 21 Wire Size Search (MMSQ) : .5, .2, .3, .25, .4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .64mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 4
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : .95 - 1.7 MM  [.037 - .067 INCH ]
  • Tab Length : 21.3 MM  [.84 INCH ]
  • Wire Size (MMSQ) : .22 - .56
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 24, 22, 20, 23, 21
  • Wire Size Search (MMSQ) : .5, .2, .3, .25, .4

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Crimp Contacts - 7121924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7121924
Crimp Contacts 7121924
TE Connectivity 1376109-1 Crimp Terminal

TE Connectivity 1376109-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1376109-1 7121924
Product Name Automotive Terminals Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator
Length 0.8386 inch (21.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1437709-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0462-209-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers