TE Connectivity Automotive Connectors 1376106-1

Description
TE Connectivity 1376106-1
Request a Quote Datasheet
Description
TE Connectivity 1376106-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 7199166P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199166P
Automotive Connectors 7199166P
TE Connectivity 1376106-1

TE Connectivity 1376106-1

Supplier's Site
Automotive Connectors - 7199166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199166
Automotive Connectors 7199166
TE Connectivity 1376106-1

TE Connectivity 1376106-1

Supplier's Site
Automotive Connectors - 1642772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642772
Automotive Connectors 1642772
TE Connectivity 1376106-1

TE Connectivity 1376106-1

Supplier's Site
Free Hanging, Panel Mount - A142498-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A142498-ND
Free Hanging, Panel Mount A142498-ND
16 Position Rectangular Receptacle Connector Crimp Tin

16 Position Rectangular Receptacle Connector Crimp Tin

Buy Now Datasheet
 - 1376106-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Conn Housing, Plug, 16Pos; Product Range Amp - Te Connectivity - 69AH9767 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 16Pos; Product Range Amp - Te Connectivity
69AH9767
Automotive Conn Housing, Plug, 16Pos; Product Range Amp - Te Connectivity 69AH9767
AUTOMOTIVE CONN HOUSING, PLUG, 16POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:16Position s; For Use With:Amp TH 025 1376109-1 Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 16POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:16Positions; For Use With:Amp TH 025 1376109-1 Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7199166P 7199166 A142498-ND 1376106-1 69AH9767
Product Name Automotive Connectors Automotive Connectors Free Hanging, Panel Mount Automotive Conn Housing, Plug, 16Pos; Product Range Amp - Te Connectivity
Connector Type Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge Connector - NTBM13R1U01110T - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Current Rating 3.0 amps
View Details
Terminal Blocks - 39.2407 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers