TE Connectivity Automotive Housing, Plug, 24Pos, 12Vdc; Product Range Amp Te Connectivity 1376103-1

Description
AUTOMOTIVE HOUSING, PLUG, 24POS, 12VDC; Product Range:TH 025 Series; Gender:Plug; No. of Positions:24Position s; For Use With:AMP TH 025 Series 1376109-1 Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 24POS, 12VDC; Product Range:TH 025 Series; Gender:Plug; No. of Positions:24Position s; For Use With:AMP TH 025 Series 1376109-1 Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 24Pos, 12Vdc; Product Range Amp Te Connectivity - 88K0415 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 24Pos, 12Vdc; Product Range Amp Te Connectivity
88K0415
Automotive Housing, Plug, 24Pos, 12Vdc; Product Range Amp Te Connectivity 88K0415
AUTOMOTIVE HOUSING, PLUG, 24POS, 12VDC; Product Range:TH 025 Series; Gender:Plug; No. of Positions:24Position s; For Use With:AMP TH 025 Series 1376109-1 Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 24POS, 12VDC; Product Range:TH 025 Series; Gender:Plug; No. of Positions:24Positions; For Use With:AMP TH 025 Series 1376109-1 Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88K0415
Product Name Automotive Housing, Plug, 24Pos, 12Vdc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details