TE Connectivity ™ Rectangular Connector Housings 1376103-1

Description
24 Rectangular Connectors - Housings Receptacle Natural
Request a Quote Datasheet
Description
24 Rectangular Connectors - Housings Receptacle Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1376103-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1376103-1-ND
Rectangular Connector Housings 1376103-1-ND
24 Rectangular Connectors - Housings Receptacle Natural

24 Rectangular Connectors - Housings Receptacle Natural

Buy Now Datasheet
Wire Housings & Plugs - 7121416P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121416P
Wire Housings & Plugs 7121416P
TE Connectivity 1376103-1

TE Connectivity 1376103-1

Supplier's Site
Wire Housings & Plugs - 1641821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641821
Wire Housings & Plugs 1641821
TE Connectivity 1376103-1

TE Connectivity 1376103-1

Supplier's Site
Singapore, Singapore
Electronic Connector
340-1376103-1
Electronic Connector 340-1376103-1
24 Pos Rectangular Wire Housing, 2.2mm Pitch, Crimp, ST, Cable Mount Product overview: 1376103-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1376103-1 can be used for catalog matching and distributor lookup.

24 Pos Rectangular Wire Housing, 2.2mm Pitch, Crimp, ST, Cable Mount Product overview: 1376103-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1376103-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365694-1376103-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365694-1376103-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365694-1376103-1
Win Source Part Number: 1365694-1376103-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: .025 Package: Bulk Product Status: Active Base Product Number: 1376103 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 24 Note: Contacts Not Included

Win Source Part Number: 1365694-1376103-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: .025
Package: Bulk
Product Status: Active
Base Product Number: 1376103
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 24
Note: Contacts Not Included

Buy Now Datasheet
 - 1376103-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1376103-1-ND 7121416P 1641821 340-1376103-1 1365694-1376103-1 1376103-1
Product Name Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Rectangular Connectors - 29020 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Wire Splice Connectors - 2946-0221-0490-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details