TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1376059-1

Description
Body Features Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel over Copper Dimensions Product Height : 12.3 MM  [.484 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel over Copper Dimensions Product Height : 12.3 MM  [.484 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1376059-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1376059-1
Connector Hardware, Mounts, Locks & Retainers 1376059-1
Body Features Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel over Copper Dimensions Product Height : 12.3 MM  [.484 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Primary Product Material : Carbon Steel
  • Primary Product Plating Material : Nickel over Copper

Dimensions


  • Product Height : 12.3 MM  [.484 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now Datasheet
Rectangular Connector Accessories - 17-1376059-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-1376059-1-ND
Rectangular Connector Accessories 17-1376059-1-ND
FIXED HEAD SCREW FOR DYNAMIC

FIXED HEAD SCREW FOR DYNAMIC

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Fixed Head Screw For Dynamic Amp - Te Connectivity - 41AJ2443 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Head Screw For Dynamic Amp - Te Connectivity
41AJ2443
Fixed Head Screw For Dynamic Amp - Te Connectivity 41AJ2443
FIXED HEAD SCREW FOR DYNAMIC

FIXED HEAD SCREW FOR DYNAMIC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1376059-1 17-1376059-1-ND 1376059-1 41AJ2443
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Fixed Head Screw For Dynamic Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - AHZ30K-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103974-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Rectangular Connector Contacts - A25950-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1010-066-0406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details