TE Connectivity
Automotive Terminals
1376039-5
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1 MM [.04 INCH ] Terminal Type : Tab
Dimensions Tab Length : 23.8 MM [.937 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1 MM [.04 INCH ] Terminal Type : Tab
Dimensions Tab Length : 23.8 MM [.937 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1 MM [.04 INCH ] Terminal Type : Tab
Dimensions Tab Length : 23.8 MM [.937 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 1 MM [.04 INCH ]
- Terminal Type : Tab
Dimensions
- Tab Length : 23.8 MM [.937 INCH ]
- Wire Size (MMSQ) : .3 - .5
- Wire Size (AWG) : 22 - 20
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1376039-5 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
11.81 inch (300 mm)
OD / Width
11.81 inch (300 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details