TE Connectivity 1376020-1 PCB Header
TE Connectivity 1376020-1 PCB Header
TE Connectivity 1376020-1 PCB Header
12 Pos Power Connector, 5A, 250V, RA Solder, Wire-to-Board, 12 Terminals Product overview: 1376020-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376020-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)"
DYNAMIC D2100 HDR H ASSY 12P X
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7195271P | 1648823 | 316-1376020-1 | A29824-ND | 74M9494 |
| Product Name | PCB Headers | PCB Headers | 5A 250V Electronic Connector | Headers, Male Pins | Dynamic D2100 Hdr H Assy 12P X Amp - Te Connectivity |
| Geometry | Right Angle | Right Angle; Right angle | |||
| Connector Type | Wire to Board Connector | Header Connector; Header | |||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole, Right Angle |