TE Connectivity Headers, Male Pins 1376009-1

Description
"Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29822-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29822-ND
Headers, Male Pins A29822-ND
"Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-1376009-1
5A 250V Electronic Connector 316-1376009-1
8 Pos Wire-to-Board Connector, Right Angle, 5A, 250V, Gold, UL94 V-0 Product overview: 1376009-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376009-1 can be used for catalog matching and distributor lookup.

8 Pos Wire-to-Board Connector, Right Angle, 5A, 250V, Gold, UL94 V-0 Product overview: 1376009-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376009-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity - 38AC2820 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity
38AC2820
Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity 38AC2820
CONN, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Dynamic D-2100 Series RoHS Compliant: Yes

CONN, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Dynamic D-2100 Series RoHS Compliant: Yes

Supplier's Site
Dynamic D2100 Hdr H Assy 8P X Amp - Te Connectivity - 41AJ2441 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D2100 Hdr H Assy 8P X Amp - Te Connectivity
41AJ2441
Dynamic D2100 Hdr H Assy 8P X Amp - Te Connectivity 41AJ2441
DYNAMIC D2100 HDR H ASSY 8P X

DYNAMIC D2100 HDR H ASSY 8P X

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29822-ND 316-1376009-1 38AC2820 41AJ2441
Product Name Headers, Male Pins 5A 250V Electronic Connector Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity Dynamic D2100 Hdr H Assy 8P X Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data