Pin Contact Gold 28 AWG Crimp
Win Source Part Number: 1365104-1375876-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Micro
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1375876
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 28 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact PIN Crimp ST Cable Mount 28-30AWG Reel Product overview: 1375876-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1375876-2 can be used for catalog matching and distributor lookup.
PLUG CONT,PLATED,0.8MM MIC INT ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108615TR-ND | 1365104-1375876-2 | 332-1375876-2 | 01H1254 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Electronic Connector | Plug Cont,plated,0.8Mm Mic Int Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |