"18 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
RCPT ASSY,18 POS,VERT,0.8MM MI
CONN RCPT 18POS 0.031 GOLD SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108839TR-ND | 41AJ2439 | 1375870-7 |
| Product Name | Headers, Receptacles, Female Sockets | Rcpt Assy,18 Pos,vert,0.8Mm Mi Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |