TE Connectivity Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity 1375820-7

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:-; Body Material:Nylon; Colour:White; Diameter:0.72" RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:-; Body Material:Nylon; Colour:White; Diameter:0.72" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity - 85C1051 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity
85C1051
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity 85C1051
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:-; Body Material:Nylon; Colour:White; Diameter:0.72" RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:2.54mm; For Use With:-; Body Material:Nylon; Colour:White; Diameter:0.72" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85C1051
Product Name Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details