TE Connectivity Connector, Receptacle, 2.54Mm, 6Way; Product Range Amp Te Connectivity 1375820-6

Description
CONNECTOR, RECEPTACLE, 2.54MM, 6WAY; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:-; Pitch Spacing:2.54mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); No. of Contacts:6Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 2.54MM, 6WAY; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:-; Pitch Spacing:2.54mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); No. of Contacts:6Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 2.54Mm, 6Way; Product Range Amp Te Connectivity - 20X0669 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2.54Mm, 6Way; Product Range Amp Te Connectivity
20X0669
Connector, Receptacle, 2.54Mm, 6Way; Product Range Amp Te Connectivity 20X0669
CONNECTOR, RECEPTACLE, 2.54MM, 6WAY; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:-; Pitch Spacing:2.54mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); No. of Contacts:6Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2.54MM, 6WAY; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:-; Pitch Spacing:2.54mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); No. of Contacts:6Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 20X0669
Product Name Connector, Receptacle, 2.54Mm, 6Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 88.9 mm (3.5 inch)
Bearing Bore / Ring O.D. 3 inch (76.2 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details